TE Connectivity Pressure Transducers 11103921-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5801.51 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 400 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 400
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5801.51 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 400 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11103921-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11103921-00
Pressure Transducers 11103921-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : DIN 43650A Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : Dia 22.22 MM  [Dia .875 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5801.51 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 400 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 400

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : DIN 43650A
  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : Dia 22.22 MM  [Dia .875 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 5801.51
  • Pressure Accuracy : ±0.5% FSO
  • Pressure Range : 0 - 400 bar
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : None

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 400
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11103921-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006935-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10202003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
2 suppliers
Pressure Transducers - 10205210-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10206421-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details