TE Connectivity Pressure Transducers 11101676-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 30 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2.06
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 30 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2.06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11101676-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11101676-00
Pressure Transducers 11101676-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 30 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 2.06

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 2 ft

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 30
  • Pressure Accuracy : ±0.5% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 2.06
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11101676-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020887-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10200691-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10220312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.2170 psi (0.1527 m H2O)
View Details