Body Features Port Material : 17-4PH
Configuration Features Electrical Connection : Mini-DIN 43650C
Dimensions Product Diameter : 22.22 MM [.875 INCH ] Product Length : 78.48 MM [3.09 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 28
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Output Signal Details : 4 - 20 mA Pressure (PSI) : 25 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min
Other Port Fitting : 1/4 MNPT Sensor Options : No Option
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Pressure (BAR) : 1.72
Body Features
Configuration Features
- Electrical Connection : Mini-DIN 43650C
Dimensions
- Product Diameter : 22.22 MM [.875 INCH ]
- Product Length : 78.48 MM [3.09 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 28
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Output Signal Details : 4 - 20 mA
- Pressure (PSI) : 25
- Pressure Accuracy : ±0.5% FSO
- Proof Pressure Range : 2X, Min
Other
- Port Fitting : 1/4 MNPT
- Sensor Options : No Option
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Pressure (BAR) : 1.72