TE Connectivity Pressure Transducers 11100591-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : 1/2-20 UNF Male Dimensions Dimensions : 24.9 x 22.2 x 80.2 MM  [.98 x .875 x 3.158 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 13053 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 900 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Sealed, Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 900
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : 1/2-20 UNF Male Dimensions Dimensions : 24.9 x 22.2 x 80.2 MM  [.98 x .875 x 3.158 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 13053 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 900 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Sealed, Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11100591-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11100591-00
Pressure Transducers 11100591-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Metripack 150 Pressure Port/Fitting : 1/2-20 UNF Male Dimensions Dimensions : 24.9 x 22.2 x 80.2 MM  [.98 x .875 x 3.158 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 13053 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 900 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Sealed, Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 900

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Packard Metripack 150
  • Pressure Port/Fitting : 1/2-20 UNF Male

Dimensions


  • Dimensions : 24.9 x 22.2 x 80.2 MM  [.98 x .875 x 3.158 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 4.75 - 5.25

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 13053
  • Pressure Accuracy : ±0.25% Span
  • Pressure Range : 0 - 900 bar
  • Proof Pressure Range : 2X, Min

Other


  • Sensor Options : None

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Sealed, Compound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 900
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11100591-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220212-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10218851-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
View Details
Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10226249-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details