TE Connectivity Pressure Transducers 11100521-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 6497 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X, Min Other Port Fitting : 7/16-20 UNF Male Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed, Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 448
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 6497 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X, Min Other Port Fitting : 7/16-20 UNF Male Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed, Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 448
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11100521-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11100521-00
Pressure Transducers 11100521-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 6497 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X, Min Other Port Fitting : 7/16-20 UNF Male Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Sealed, Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 448

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Connector

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 6497
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 7/16-20 UNF Male
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Sealed, Compound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 448
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11100521-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010453-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10218851-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
View Details
Pressure Transducers - 11024311-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Transducers - 10226328-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details