TE Connectivity Unspecified Connectors 1106404-1

Description
Unspecified Connectors
Request a Quote Datasheet
Description
Unspecified Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
1106404-1
Unspecified Connectors 1106404-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - A106788-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A106788-ND
Heavy Duty Connector Housings, Hoods, Bases A106788-ND
Base - Panel Mount 90° Connector Side Entry M16 1 IP65 - Dust Tight, Water Resistant

Base - Panel Mount 90° Connector Side Entry M16 1 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Housing, Surface Mount, Side Entry, Zinc, M16; Product Range Hts - Te Connectivity - 64M6600 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Surface Mount, Side Entry, Zinc, M16; Product Range Hts - Te Connectivity
64M6600
Housing, Surface Mount, Side Entry, Zinc, M16; Product Range Hts - Te Connectivity 64M6600
HOUSING, SURFACE MOUNT, SIDE ENTRY, ZINC, M16; Product Range:HTS Series; Connector Mounting:Surface Mount; Rectangular Shell Size:3A; For Use With:HTS Size 3 Inserts; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes

HOUSING, SURFACE MOUNT, SIDE ENTRY, ZINC, M16; Product Range:HTS Series; Connector Mounting:Surface Mount; Rectangular Shell Size:3A; For Use With:HTS Size 3 Inserts; Locking Type:1 Lever; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1106404-1 A106788-ND 64M6600
Product Name Unspecified Connectors Heavy Duty Connector Housings, Hoods, Bases Housing, Surface Mount, Side Entry, Zinc, M16; Product Range Hts - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details