TE Connectivity Pressure Transducers 11033273-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 2.03 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .14
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 2.03 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11033273-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11033273-00
Pressure Transducers 11033273-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 2.03 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : .14

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 57.15 MM  [2.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 9 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 2.03
  • Pressure Accuracy : Down to ± .1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4 MBSPP
  • Sensor Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : .14
Buy Now Datasheet
Pressure Transducers and Transmitters - 11033273-00 - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
11033273-00
Pressure Transducers and Transmitters 11033273-00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number 11033273-00 11033273-00
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219839-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Pressure Transducers - 10200696-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10216483-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Board Mount Pressure Sensors - 1011435-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details