Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : No Connector
Dimensions Product Diameter : 3.18 MM [.125 INCH ] Product Height : 4.55 MM [.179 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Details : 10 mV Pressure (PSI) : 5 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 10X FS
Other Port Fitting : None Sensor Options : Cable Length
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : .35
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : No Connector
Dimensions
- Product Diameter : 3.18 MM [.125 INCH ]
- Product Height : 4.55 MM [.179 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Details : 10 mV
- Pressure (PSI) : 5
- Pressure Accuracy : Down to ± .5% FSO
- Proof Pressure Range : 10X FS
Other
- Port Fitting : None
- Sensor Options : Cable Length
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : .35