Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 4 m
Dimensions Product Diameter : 6.98 MM [.274 INCH ] Product Height : 5.84 MM [.23 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Details : 75 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS
Other Port Fitting : None Sensor Options : Compensation Temperature Range, Cable Length
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 3.5
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 4 m
Dimensions
- Product Diameter : 6.98 MM [.274 INCH ]
- Product Height : 5.84 MM [.23 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Details : 75 mV
- Pressure (PSI) : 50
- Pressure Accuracy : Down to ± .5% FSO
- Proof Pressure Range : 2X FS
Other
- Port Fitting : None
- Sensor Options : Compensation Temperature Range, Cable Length
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 3.5