TE Connectivity Pressure Transducers 11030255-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 25.4 x 58.4 x 72 MM  [.99 x 2.3 x 2.83 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Product Type Features Pressure Transducer Sensor Type : Differential Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.5
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 25.4 x 58.4 x 72 MM  [.99 x 2.3 x 2.83 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Product Type Features Pressure Transducer Sensor Type : Differential Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11030255-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11030255-00
Pressure Transducers 11030255-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 25.4 x 58.4 x 72 MM  [.99 x 2.3 x 2.83 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Accuracy : Down to ± .1% Span Proof Pressure Range : 3X, 10X Rated Product Type Features Pressure Transducer Sensor Type : Differential Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3.5

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Packard
  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : 25.4 x 58.4 x 72 MM  [.99 x 2.3 x 2.83 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure Accuracy : Down to ± .1% Span
  • Proof Pressure Range : 3X, 10X Rated

Product Type Features


  • Pressure Transducer Sensor Type : Differential Pressure Transducer
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 3.5
Buy Now
Pressure Transducers and Transmitters - 11030255-00 - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
11030255-00
Pressure Transducers and Transmitters 11030255-00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number 11030255-00 11030255-00
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10220207-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10214046-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10219929-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details