TE Connectivity Pressure Transducers 11029466-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 3.2 x 7.6 x 1.65 MM  [.13 x .3 x .065 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 2500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 2500 psi Proof Pressure Range : 2X FS Other Sensor Options : Body Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 172.36
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 3.2 x 7.6 x 1.65 MM  [.13 x .3 x .065 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 2500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 2500 psi Proof Pressure Range : 2X FS Other Sensor Options : Body Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 172.36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11029466-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11029466-00
Pressure Transducers 11029466-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 3.2 x 7.6 x 1.65 MM  [.13 x .3 x .065 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 2500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 2500 psi Proof Pressure Range : 2X FS Other Sensor Options : Body Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 172.36

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : 3.2 x 7.6 x 1.65 MM  [.13 x .3 x .065 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 125 mV
  • Pressure (PSI) : 2500
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 2500 psi
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Body

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 172.36
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11029466-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204049-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10221574-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010452-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Media Isolated Pressure Sensors - 1007160-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details