Configuration Features Electrical Connection : Standard 2-pin .062 inch Connector
Electrical Characteristics β-Value(25/85) (K) : 3976
Mechanical Attachment Wire Length : 736.6 MM [29 INCH ]
Product Type Features NTC Probe Type : Patient Monitoring Sensor Package : Silicone Foley Catheter, 14FR Wire/Cladding Type : 32 AWG Ag-plated Cu, Twisted Pair
Usage Conditions Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 45 Operating Temperature Range : 25 - 45 DEGC [77 - 113 DEGF ] Resistance (at 25°C) (KOHM) : 2.252 T_ref for Resistance : 25 DEGC [77 DEGF ] Tolerance Resistance (PCT) : ±.44
Configuration Features
- Electrical Connection : Standard 2-pin .062 inch Connector
Electrical Characteristics
- β-Value(25/85) (K) : 3976
Mechanical Attachment
- Wire Length : 736.6 MM [29 INCH ]
Product Type Features
- NTC Probe Type : Patient Monitoring
- Sensor Package : Silicone Foley Catheter, 14FR
- Wire/Cladding Type : 32 AWG Ag-plated Cu, Twisted Pair
Usage Conditions
- Accuracy (at T_ref) (DEGC) : ±.1 from 25 - 45
- Operating Temperature Range : 25 - 45 DEGC [77 - 113 DEGF ]
- Resistance (at 25°C) (KOHM) : 2.252
- T_ref for Resistance : 25 DEGC [77 DEGF ]
- Tolerance Resistance (PCT) : ±.44