TE Connectivity Pressure Transducers 11027407-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Waterproofing Cable Exit, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 3.5
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Waterproofing Cable Exit, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 3.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11027407-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11027407-00
Pressure Transducers 11027407-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 100 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Waterproofing Cable Exit, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 3.5

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : 5.08 x 10.2 x 1.02 MM  [.2 x .4 x .04 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 100 mV
  • Pressure (PSI) : 50
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 3.5 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Waterproofing Cable Exit, Cable Length

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 3.5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11027407-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206330-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10200705-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10207937-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10206421-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details