TE Connectivity Heavy Duty Connector Inserts, Modules 1102195-1

Description
Male Insert without Contacts Gray 5+Ground Position Crimp
Request a Quote Datasheet
Description
Male Insert without Contacts Gray 5+Ground Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - A106785-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A106785-ND
Heavy Duty Connector Inserts, Modules A106785-ND
Male Insert without Contacts Gray 5+Ground Position Crimp

Male Insert without Contacts Gray 5+Ground Position Crimp

Buy Now Datasheet
Unspecified Connectors - 1102195-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
1102195-1
Unspecified Connectors 1102195-1
HE-Q.5.Sti.C.B1-5

HE-Q.5.Sti.C.B1-5

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
1102195-1
Unspecified Connectors 1102195-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Number of Positions: 5 Size: 0.47" Dia (12mm) Termination Style: Solder Voltage Rating: 600V Contact Type: Female Socket Operating Temperature: -40°C ~ 85°C Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Number of Positions: 5
Size: 0.47" Dia (12mm)
Termination Style: Solder
Voltage Rating: 600V
Contact Type: Female Socket
Operating Temperature: -40°C ~ 85°C
Color: Gray

Buy Now Datasheet
He-Q.5.sti.c.b1-5 Rohs Compliant Hts - Te Connectivity - 10H7624 - Newark, An Avnet Company
Chicago, IL, United States
He-Q.5.sti.c.b1-5 Rohs Compliant Hts - Te Connectivity
10H7624
He-Q.5.sti.c.b1-5 Rohs Compliant Hts - Te Connectivity 10H7624
HE-Q.5.STI.C.B1-5 ROHS COMPLIANT: YES

HE-Q.5.STI.C.B1-5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106785-ND 1102195-1 10H7624
Product Name Heavy Duty Connector Inserts, Modules Unspecified Connectors Connectors,Interconnects He-Q.5.sti.c.b1-5 Rohs Compliant Hts - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products