TE Connectivity Pressure Transducers 11020885-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Dia 15 MM  [Dia .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Acceptance Test Report, Integral Connector, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Dia 15 MM  [Dia .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Acceptance Test Report, Integral Connector, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 11020885-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
11020885-00
Pressure Transducers 11020885-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Dia 15 MM  [Dia .59 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Acceptance Test Report, Integral Connector, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 3.5

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Integral connector
  • Pressure Port/Fitting : M5x0.8 Male

Dimensions


  • Dimensions : Dia 15 MM  [Dia .59 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : 0 - 5 V
  • Pressure (PSI) : 50
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 3.5 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Acceptance Test Report, Integral Connector, Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 3.5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 11020885-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219762-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10204275-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 10206284-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10219161-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details