Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY RELAYS
TE CONNECTIVITY ™
1100-21X -- SAFETY RELAYS
TE Connectivity ™
Safety Relays
1100-21X
Description
Safety Relays 1100-21X=WILMAR OVERCURRENT RE
Datasheet
Description
Safety Relays 1100-21X=WILMAR OVERCURRENT RE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
1100-21X
Safety Relays
1100-21X
Safety Relays 1100-21X=WILMAR OVERCURRENT RE
Safety Relays 1100-21X=WILMAR OVERCURRENT RE
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Safety Relays
Product Number
1100-21X
Product Name
Safety Relays
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Signal Relays
1762652
Specs
Mounting
PCBoard; Pcb mount
View Details
BARTEC
Cradle relay
cradle-relay
Specs
AC Power
50 VA
DC Power
40 watts
View Details
Allen-Bradley / Rockwell Automation
Safety Relay
700S-CFB620DJC
View Details
Schmersal Inc.
Relay, Safety, 230Vac, 24Vdc, 6A; Coil Voltage Schmersal
SRB301AN-24VACDC
Specs
Mounting
DIN; DIN Rail
View Details