TE Connectivity ™ Filters - Power Line Filter Modules 10VV1

Description
Win Source Part Number: 1037899-10VV1 Category: Filters>Power Line Filter Modules Series: V Termination Style: Quick Connect Package: Bulk Applications: General Purpose Inductance: 1.2mH Standard Package: 12 Configuration: Two Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C Alternative Parts (Cross-Reference): 10VV110VV1.; 6609043-3; 6609043-3.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Other Names: -10VV1-SI,CCM1638-ND R,1609043-3,6609043- 3,CCM1638 Approval Agency: CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1037899-10VV1 Category: Filters>Power Line Filter Modules Series: V Termination Style: Quick Connect Package: Bulk Applications: General Purpose Inductance: 1.2mH Standard Package: 12 Configuration: Two Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C Alternative Parts (Cross-Reference): 10VV110VV1.; 6609043-3; 6609043-3.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Other Names: -10VV1-SI,CCM1638-ND R,1609043-3,6609043- 3,CCM1638 Approval Agency: CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 1037899-10VV1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
1037899-10VV1
Filters - Power Line Filter Modules 1037899-10VV1
Win Source Part Number: 1037899-10VV1 Category: Filters>Power Line Filter Modules Series: V Termination Style: Quick Connect Package: Bulk Applications: General Purpose Inductance: 1.2mH Standard Package: 12 Configuration: Two Stage Filter Type: Single Phase Current: 10 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 40°C Alternative Parts (Cross-Reference): 10VV110VV1.; 6609043-3; 6609043-3.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: TE Connectivity Corcom Filters Other Names: -10VV1-SI,CCM1638-ND R,1609043-3,6609043- 3,CCM1638 Approval Agency: CSA, UR, VDE

Win Source Part Number: 1037899-10VV1
Category: Filters>Power Line Filter Modules
Series: V
Termination Style: Quick Connect
Package: Bulk
Applications: General Purpose
Inductance: 1.2mH
Standard Package: 12
Configuration: Two Stage
Filter Type: Single Phase
Current: 10 A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 40°C
Alternative Parts (Cross-Reference): 10VV110VV1.; 6609043-3; 6609043-3.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Corcom Filters
Other Names: -10VV1-SI,CCM1638-NDR,1609043-3,6609043-3,CCM1638
Approval Agency: CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1037899-10VV1
Product Name Filters - Power Line Filter Modules
Unlock Full Specs
to access all available technical data