TE Connectivity Emi/rfi Power Line Filter, 10A, 1Ma; Connector Type Corcom - Te Connectivity 10VK7

Description
EMI/RFI POWER LINE FILTER, 10A, 1mA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
EMI/RFI POWER LINE FILTER, 10A, 1mA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 10A, 1Ma; Connector Type Corcom - Te Connectivity - 85K9420 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 10A, 1Ma; Connector Type Corcom - Te Connectivity
85K9420
Emi/rfi Power Line Filter, 10A, 1Ma; Connector Type Corcom - Te Connectivity 85K9420
EMI/RFI POWER LINE FILTER, 10A, 1mA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 10A, 1mA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85K9420
Product Name Emi/rfi Power Line Filter, 10A, 1Ma; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products