TE Connectivity Power Entry Modules (PEM) 10IHS1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM2185-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2185-ND
Power Entry Modules (PEM) CCM2185-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In

Buy Now Datasheet
Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity - 22AC2710 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity
22AC2710
Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity 22AC2710
POWER LINE FILTER, EMI, 10A, 250VAC, QC; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER LINE FILTER, EMI, 10A, 250VAC, QC; Connector Type:IEC C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10IHS1 CCM2185-ND 22AC2710
Product Name Power Entry Modules (PEM) Power Line Filter, Emi, 10A, 250Vac, Qc; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data