TE Connectivity Filter, Emi / Rfi, Iec, 10A, 360Ua; Connector Type Corcom - Te Connectivity 10ESK1

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Filter, Emi / Rfi, Iec, 10A, 360Ua; Connector Type Corcom - Te Connectivity - 52K4484 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi / Rfi, Iec, 10A, 360Ua; Connector Type Corcom - Te Connectivity
52K4484
Filter, Emi / Rfi, Iec, 10A, 360Ua; Connector Type Corcom - Te Connectivity 52K4484
FILTER, EMI / RFI, IEC, 10A, 360uA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

FILTER, EMI / RFI, IEC, 10A, 360uA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10ESK1 52K4484
Product Name Filter, Emi / Rfi, Iec, 10A, 360Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products