TE Connectivity ™ Custom Parts - Custom Parts (0 - A) - 10ESK1 10ESK1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216622-10ESK1 Packaging: Bulk Termination: Quick Connect, Stud Voltage Rating: 250 V Current Rating: 10 A Approvals: CSA, UL, VDE Frequency: 5.06 kHz Leakage Current: 210 µA Current: 10 A Categories: Custom Parts Alternative Parts (Cross-Reference): 6609035-9; 66090359; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 57.2 mm Lead Free: Lead Free Mount: Chassis Mount, Flanges, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V ELV: Compliant Max Current Rating: 10 A Max Operating Temperature: 40 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216622-10ESK1 Packaging: Bulk Termination: Quick Connect, Stud Voltage Rating: 250 V Current Rating: 10 A Approvals: CSA, UL, VDE Frequency: 5.06 kHz Leakage Current: 210 µA Current: 10 A Categories: Custom Parts Alternative Parts (Cross-Reference): 6609035-9; 66090359; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 57.2 mm Lead Free: Lead Free Mount: Chassis Mount, Flanges, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V ELV: Compliant Max Current Rating: 10 A Max Operating Temperature: 40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 10ESK1 - 1216622-10ESK1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 10ESK1
1216622-10ESK1
Custom Parts - Custom Parts (0 - A) - 10ESK1 1216622-10ESK1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216622-10ESK1 Packaging: Bulk Termination: Quick Connect, Stud Voltage Rating: 250 V Current Rating: 10 A Approvals: CSA, UL, VDE Frequency: 5.06 kHz Leakage Current: 210 µA Current: 10 A Categories: Custom Parts Alternative Parts (Cross-Reference): 6609035-9; 66090359; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 57.2 mm Lead Free: Lead Free Mount: Chassis Mount, Flanges, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V ELV: Compliant Max Current Rating: 10 A Max Operating Temperature: 40 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216622-10ESK1
Packaging: Bulk
Termination: Quick Connect, Stud
Voltage Rating: 250 V
Current Rating: 10 A
Approvals: CSA, UL, VDE
Frequency: 5.06 kHz
Leakage Current: 210 µA
Current: 10 A
Categories: Custom Parts
Alternative Parts (Cross-Reference): 6609035-9; 66090359;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 57.2 mm
Lead Free: Lead Free
Mount: Chassis Mount, Flanges, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
ELV: Compliant
Max Current Rating: 10 A
Max Operating Temperature: 40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1216622-10ESK1
Product Name Custom Parts - Custom Parts (0 - A) - 10ESK1
Unlock Full Specs
to access all available technical data