TE Connectivity Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom - Te Connectivity 10EJS8

Description
POWER INLET FILTER, EMI, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes
Description
POWER INLET FILTER, EMI, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom - Te Connectivity - 60R5520 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom - Te Connectivity
60R5520
Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom - Te Connectivity 60R5520
POWER INLET FILTER, EMI, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, EMI, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60R5520
Product Name Power Inlet Filter, Emi, 10A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products