TE Connectivity Power Inlet Filter, Medical, 10A, 250Vac; Connector Type Corcom - Te Connectivity 10EJH8

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Inlet Filter, Medical, 10A, 250Vac; Connector Type Corcom - Te Connectivity - 40P8462 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Medical, 10A, 250Vac; Connector Type Corcom - Te Connectivity
40P8462
Power Inlet Filter, Medical, 10A, 250Vac; Connector Type Corcom - Te Connectivity 40P8462
POWER INLET FILTER, MEDICAL, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, MEDICAL, 10A, 250VAC; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10EJH8 40P8462
Product Name Power Inlet Filter, Medical, 10A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products