TE Connectivity 10Ehgs1-2=F8242 Corcom - Te Connectivity 10EHGS1-2

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
10Ehgs1-2=F8242 Corcom - Te Connectivity - 44AJ4394 - Newark, An Avnet Company
Chicago, IL, United States
10Ehgs1-2=F8242 Corcom - Te Connectivity
44AJ4394
10Ehgs1-2=F8242 Corcom - Te Connectivity 44AJ4394
10EHGS1-2=F8242

10EHGS1-2=F8242

Supplier's Site
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity - 73P5075 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity
73P5075
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity 73P5075
POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10EHGS1-2 44AJ4394 73P5075
Product Name 10Ehgs1-2=F8242 Corcom - Te Connectivity Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details