TE Connectivity Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity 10EHG8-2

Description
POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity - 73P5077 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity
73P5077
Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity 73P5077
POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, 10A, 0.5UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73P5077
Product Name Power Entry Module, 10A, 0.5Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products