Electronic Component
POWER ENTRY MODULE, 10A, 420UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10EGS1-1 | 73P5073 |
| Product Name | Power Entry Module, 10A, 420Ua; Connector Type Corcom - Te Connectivity | |
| Mounting | Snap-In, Flange MountRoHS Compliant: Yes |