TE Connectivity Power Entry Modules (PEM) 10EF1F

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1103-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1103-ND
Power Entry Modules (PEM) CCM1103-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Rfi Power Line Filter, 10A, 360Ua; Connector Type Corcom - Te Connectivity - 52K3838 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 360Ua; Connector Type Corcom - Te Connectivity
52K3838
Rfi Power Line Filter, 10A, 360Ua; Connector Type Corcom - Te Connectivity 52K3838
RFI POWER LINE FILTER, 10A, 360UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 360UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Entry Modules (PEM) - 10EF1F - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
10EF1F
Power Entry Modules (PEM) 10EF1F
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1103-ND 52K3838 10EF1F
Product Name Power Entry Modules (PEM) Rfi Power Line Filter, 10A, 360Ua; Connector Type Corcom - Te Connectivity Power Entry Modules (PEM)
Mounting Panel Mount, Flange Snap-In, Flange Mount Panel Mount, Flange
Unlock Full Specs
to access all available technical data