TE Connectivity Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity 10EEJP

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity - 82H5923 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity
82H5923
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity 82H5923
RFI POWER LINE FILTER, 10A, 380UA; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 380UA; Connector Type:IEC C13; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Capacitance:0.1015µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10EEJP 82H5923
Product Name Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details