TE Connectivity Emi/rfi Pwr Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity 10EEB1

Description
EMI/RFI PWR LINE FILTER, 10A, 380UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
EMI/RFI PWR LINE FILTER, 10A, 380UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Pwr Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity - 99M1045 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Pwr Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity
99M1045
Emi/rfi Pwr Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity 99M1045
EMI/RFI PWR LINE FILTER, 10A, 380UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes

EMI/RFI PWR LINE FILTER, 10A, 380UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99M1045
Product Name Emi/rfi Pwr Line Filter, 10A, 380Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products