TE Connectivity Connector, Power Entry, Plug, 10A; Connector Type Corcom - Te Connectivity 10ED1C

Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A; Connector Type Corcom - Te Connectivity - 99M1044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Connector Type Corcom - Te Connectivity
99M1044
Connector, Power Entry, Plug, 10A; Connector Type Corcom - Te Connectivity 99M1044
CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site
10Ed1C=F7433 S0 Corcom - Te Connectivity - 44AJ4393 - Newark, An Avnet Company
Chicago, IL, United States
10Ed1C=F7433 S0 Corcom - Te Connectivity
44AJ4393
10Ed1C=F7433 S0 Corcom - Te Connectivity 44AJ4393
10ED1C=F7433 S0

10ED1C=F7433 S0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 99M1044 44AJ4393
Product Name Connector, Power Entry, Plug, 10A; Connector Type Corcom - Te Connectivity 10Ed1C=F7433 S0 Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details