TE Connectivity 10Cufe1=F8296 Rohs Compliant Corcom - Te Connectivity 10CUFE1

Description
10CUFE1=F8296 ROHS COMPLIANT: YES
Datasheet
Description
10CUFE1=F8296 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Cufe1=F8296 Rohs Compliant Corcom - Te Connectivity - 82AC0952 - Newark, An Avnet Company
Chicago, IL, United States
10Cufe1=F8296 Rohs Compliant Corcom - Te Connectivity
82AC0952
10Cufe1=F8296 Rohs Compliant Corcom - Te Connectivity 82AC0952
10CUFE1=F8296 ROHS COMPLIANT: YES

10CUFE1=F8296 ROHS COMPLIANT: YES

Supplier's Site
Power Entry Module, Male, 10A; Connector Type Corcom - Te Connectivity - 60R5513 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 10A; Connector Type Corcom - Te Connectivity
60R5513
Power Entry Module, Male, 10A; Connector Type Corcom - Te Connectivity 60R5513
POWER ENTRY MODULE, MALE, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
10Cufe1=F8296 Corcom - Te Connectivity - 35AC7519 - Newark, An Avnet Company
Chicago, IL, United States
10Cufe1=F8296 Corcom - Te Connectivity
35AC7519
10Cufe1=F8296 Corcom - Te Connectivity 35AC7519
10CUFE1=F8296

10CUFE1=F8296

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0952 60R5513
Product Name 10Cufe1=F8296 Rohs Compliant Corcom - Te Connectivity Power Entry Module, Male, 10A; Connector Type Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details