TE Connectivity 10A Electronic Connector 10CHE1

Description
10A 250VAC 3-Pos Mains Power Connector, Female, Panel Mount Product overview: 10CHE1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-10CHE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 250VAC 3-Pos Mains Power Connector, Female, Panel Mount Product overview: 10CHE1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-10CHE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Electronic Connector
301-10CHE1
10A Electronic Connector 301-10CHE1
10A 250VAC 3-Pos Mains Power Connector, Female, Panel Mount Product overview: 10CHE1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-10CHE1 can be used for catalog matching and distributor lookup.

10A 250VAC 3-Pos Mains Power Connector, Female, Panel Mount Product overview: 10CHE1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-10CHE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Modules (PEM) - 10CHE1-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
10CHE1-ND
Power Entry Modules (PEM) 10CHE1-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Receptacle, 10A; Connector Type Corcom - Te Connectivity - 99M1042 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 10A; Connector Type Corcom - Te Connectivity
99M1042
Power Entry Module, Receptacle, 10A; Connector Type Corcom - Te Connectivity 99M1042
POWER ENTRY MODULE, RECEPTACLE, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-10CHE1 10CHE1-ND 99M1042
Product Name 10A Electronic Connector Power Entry Modules (PEM) Power Entry Module, Receptacle, 10A; Connector Type Corcom - Te Connectivity
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data