TE Connectivity Power Entry Modules (PEM) 10CFE1

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1667-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1667-ND
Power Entry Modules (PEM) CCM1667-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Receptacle, 10A; Connector Type Corcom - Te Connectivity - 52K4269 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 10A; Connector Type Corcom - Te Connectivity
52K4269
Power Entry Module, Receptacle, 10A; Connector Type Corcom - Te Connectivity 52K4269
POWER ENTRY MODULE, RECEPTACLE, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
10Cfe1 S0=F7834 Rohs Compliant Corcom - Te Connectivity - 84AC3393 - Newark, An Avnet Company
Chicago, IL, United States
10Cfe1 S0=F7834 Rohs Compliant Corcom - Te Connectivity
84AC3393
10Cfe1 S0=F7834 Rohs Compliant Corcom - Te Connectivity 84AC3393
10CFE1 S0=F7834 ROHS COMPLIANT: YES

10CFE1 S0=F7834 ROHS COMPLIANT: YES

Supplier's Site
10Cfe1 S0=F7834 Corcom - Te Connectivity - 75AC4673 - Newark, An Avnet Company
Chicago, IL, United States
10Cfe1 S0=F7834 Corcom - Te Connectivity
75AC4673
10Cfe1 S0=F7834 Corcom - Te Connectivity 75AC4673
10CFE1 S0=F7834

10CFE1 S0=F7834

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1667-ND 52K4269 84AC3393
Product Name Power Entry Modules (PEM) Power Entry Module, Receptacle, 10A; Connector Type Corcom - Te Connectivity 10Cfe1 S0=F7834 Rohs Compliant Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details