TE Connectivity Connector, Power Entry, Plug, 10A, 250Vac; Product Range Corcom - Te Connectivity 10CBS1

Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; PRODUCT RANGE:C SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:10A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES
Description
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; PRODUCT RANGE:C SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:10A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A, 250Vac; Product Range Corcom - Te Connectivity - 28AC6793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250Vac; Product Range Corcom - Te Connectivity
28AC6793
Connector, Power Entry, Plug, 10A, 250Vac; Product Range Corcom - Te Connectivity 28AC6793
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; PRODUCT RANGE:C SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:10A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES

CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; PRODUCT RANGE:C SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:10A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6793
Product Name Connector, Power Entry, Plug, 10A, 250Vac; Product Range Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
QMA (M) R/A Connector for RG58 Cable - ET-QMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details