Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 2
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 8.99 MM [.354 INCH ] Barrel Outside Diameter : 11.73 MM [.462 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 42.4 Compatible Conductor Range (AWGKC) : 1 - 1 Lug Length : 119.38 MM [4.7 INCH ] Lug Width : 20.32 MM [.8 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : CSA, UL NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug
Other Die Color Code : Green
Product Availability Product Availability : Americas, Asia
Product Type Features Installation Technology : Compression Stud Size : 1/2
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Long
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 8.99 MM [.354 INCH ]
- Barrel Outside Diameter : 11.73 MM [.462 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 42.4
- Compatible Conductor Range (AWGKC) : 1 - 1
- Lug Length : 119.38 MM [4.7 INCH ]
- Lug Width : 20.32 MM [.8 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Compression Connector Product Type : Terminal Lug
Other
Product Availability
- Product Availability : Americas, Asia
Product Type Features
- Installation Technology : Compression
- Stud Size : 1/2