Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Compression Crimp
Dimensions Barrel Inside Diameter : 7.21 MM [.284 INCH ] Barrel Outside Diameter : 9.57 MM [.377 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 26.67 Compatible Conductor Range (AWGKC) : 3 - 3 Lug Length : 40.64 MM [1.6 INCH ] Lug Width : 14.47 MM [.57 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug
Other Die Color Code : White
Product Availability Product Availability : Americas, Asia
Product Type Features Installation Technology : Compression Stud Size : 5/16
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Short
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Compression Crimp
Dimensions
- Barrel Inside Diameter : 7.21 MM [.284 INCH ]
- Barrel Outside Diameter : 9.57 MM [.377 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 26.67
- Compatible Conductor Range (AWGKC) : 3 - 3
- Lug Length : 40.64 MM [1.6 INCH ]
- Lug Width : 14.47 MM [.57 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
Operation/Application
- Compression Connector Product Type : Terminal Lug
Other
Product Availability
- Product Availability : Americas, Asia
Product Type Features
- Installation Technology : Compression
- Stud Size : 5/16