TE Connectivity Mechanical Connectors 1099879-1

Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 152 - 380 Compatible Conductor Range (AWGKC) : 300 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 152 - 380 Compatible Conductor Range (AWGKC) : 300 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1099879-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1099879-1
Mechanical Connectors 1099879-1
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 152 - 380 Compatible Conductor Range (AWGKC) : 300 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 152 - 380
  • Compatible Conductor Range (AWGKC) : 300 - 750

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet
Csbs-300C-750C Energydivision - Te Connectivity - 46AJ0433 - Newark, An Avnet Company
Chicago, IL, United States
Csbs-300C-750C Energydivision - Te Connectivity
46AJ0433
Csbs-300C-750C Energydivision - Te Connectivity 46AJ0433
CSBS-300C-750C

CSBS-300C-750C

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1099879-1 46AJ0433
Product Name Mechanical Connectors Csbs-300C-750C Energydivision - Te Connectivity
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers