TE Connectivity Mechanical Connectors 1099739-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1099739-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1099739-1
Mechanical Connectors 1099739-1
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range (AWGKC) : 2 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range (AWGKC) : 2 - 350

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Other


  • Conductor Gauge Type : AWG

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet
Asbs-2-350 Energydivision - Te Connectivity - 46AJ0430 - Newark, An Avnet Company
Chicago, IL, United States
Asbs-2-350 Energydivision - Te Connectivity
46AJ0430
Asbs-2-350 Energydivision - Te Connectivity 46AJ0430
ASBS-2-350

ASBS-2-350

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1099739-1 46AJ0430
Product Name Mechanical Connectors Asbs-2-350 Energydivision - Te Connectivity
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details