Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : CSA Crimp
Dimensions Barrel Inside Diameter : 18.2 MM , 21.4 MM [.842 INCH , .716 INCH ] Barrel Length : 136.4 MM [5.37 INCH ] Barrel Outside Diameter : 31.7 MM , 26.1 MM [1.24 INCH , 1.02 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 - 253 Compatible Conductor Range (AWGKC) : 350 - 500
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : ANSI C119.4
Operation/Applicatio
n Compression Connector Product Type : Splice Power Component Application Type : Outdoor
Other Die Color Code : CSA 28/26 CU
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : CSA Standard
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
Dimensions
- Barrel Inside Diameter : 18.2 MM , 21.4 MM [.842 INCH , .716 INCH ]
- Barrel Length : 136.4 MM [5.37 INCH ]
- Barrel Outside Diameter : 31.7 MM , 26.1 MM [1.24 INCH , 1.02 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 177 - 253
- Compatible Conductor Range (AWGKC) : 350 - 500
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : ANSI C119.4
Operation/Application
- Compression Connector Product Type : Splice
- Power Component Application Type : Outdoor
Other
- Die Color Code : CSA 28/26 CU
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Compression