TE Connectivity Compression Connectors 1099446-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 21.4 MM , 12.7 MM  [.5 INCH , .842 INCH ] Barrel Length : 158 MM  [6.22 INCH ] Barrel Outside Diameter : 31.7 MM  [1.24 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253 Compatible Conductor Range (AWGKC) : 3/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 28/24 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 21.4 MM , 12.7 MM  [.5 INCH , .842 INCH ] Barrel Length : 158 MM  [6.22 INCH ] Barrel Outside Diameter : 31.7 MM  [1.24 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253 Compatible Conductor Range (AWGKC) : 3/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 28/24 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1099446-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1099446-1
Compression Connectors 1099446-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 21.4 MM , 12.7 MM  [.5 INCH , .842 INCH ] Barrel Length : 158 MM  [6.22 INCH ] Barrel Outside Diameter : 31.7 MM  [1.24 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253 Compatible Conductor Range (AWGKC) : 3/0 - 500 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 28/24 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 21.4 MM , 12.7 MM  [.5 INCH , .842 INCH ]
  • Barrel Length : 158 MM  [6.22 INCH ]
  • Barrel Outside Diameter : 31.7 MM  [1.24 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253
  • Compatible Conductor Range (AWGKC) : 3/0 - 500

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4

Operation/Application


  • Compression Connector Product Type : Splice
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 28/24 CU

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1099446-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details