TE Connectivity Mechanical Connectors 1099383-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 177 - 380 Compatible Conductor Range (AWGKC) : 350 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 177 - 380 Compatible Conductor Range (AWGKC) : 350 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1099383-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1099383-1
Mechanical Connectors 1099383-1
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 177 - 380 Compatible Conductor Range (AWGKC) : 350 - 750 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 177 - 380
  • Compatible Conductor Range (AWGKC) : 350 - 750

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Other


  • Conductor Gauge Type : AWG

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
Electronic Connector
305-1099383-1
Electronic Connector 305-1099383-1
ALUMINUM SHEAR BOLT SPLICE CONNECTORS #2 AWG COMPACT TO 1000 kcmil Product overview: 1099383-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-1099383-1 can be used for catalog matching and distributor lookup.

ALUMINUM SHEAR BOLT SPLICE CONNECTORS #2 AWG COMPACT TO 1000 kcmil Product overview: 1099383-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-1099383-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Asbs-350-750 Energydivision - Te Connectivity - 46AJ0427 - Newark, An Avnet Company
Chicago, IL, United States
Asbs-350-750 Energydivision - Te Connectivity
46AJ0427
Asbs-350-750 Energydivision - Te Connectivity 46AJ0427
ASBS-350-750

ASBS-350-750

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1099383-1 1099383-1 305-1099383-1 46AJ0427
Product Name Mechanical Connectors Electronic Connector Asbs-350-750 Energydivision - Te Connectivity
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products