Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 177 - 380 Compatible Conductor Range (AWGKC) : 350 - 750
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas
Product Type Features Installation Technology : Shear Bolt Stud Size : 1/2
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 177 - 380
- Compatible Conductor Range (AWGKC) : 350 - 750
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Installation Technology : Shear Bolt
- Stud Size : 1/2