TE Connectivity PCB Headers & Receptacles 109917-E

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.3 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.5 MICM  [100 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.5 MICM  [100 MICIN ] Dimensions Connector Height : 4.3 MM  [.169 INCH ] Connector Length : 16.5 MM  [.649 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Profile Height from PCB : 4.3 MM  [.169 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 300 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Mating Entry Location : Side Industry Standards Agency/Standard : USCAR-21, USCAR-2 Approved Standards : UL Industry Standard : IEC, USCAR UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Slot Mating Retention : With Mating Retention Type : Latching PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 700 Packaging Reel Diameter : 300 MM  [12.99 INCH ] Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.3 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.5 MICM  [100 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.5 MICM  [100 MICIN ] Dimensions Connector Height : 4.3 MM  [.169 INCH ] Connector Length : 16.5 MM  [.649 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Profile Height from PCB : 4.3 MM  [.169 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 300 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Mating Entry Location : Side Industry Standards Agency/Standard : USCAR-21, USCAR-2 Approved Standards : UL Industry Standard : IEC, USCAR UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Slot Mating Retention : With Mating Retention Type : Latching PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 700 Packaging Reel Diameter : 300 MM  [12.99 INCH ] Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 109917-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
109917-E
PCB Headers & Receptacles 109917-E
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 5 Number of Loaded Positions : 5 Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.3 Contact Layout : Inline Contact Mating Area Length : 4 MM  [.157 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.5 MICM  [100 MICIN ] Contact Shape & Form : Rectangular Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.5 MICM  [100 MICIN ] Dimensions Connector Height : 4.3 MM  [.169 INCH ] Connector Length : 16.5 MM  [.649 INCH ] Connector Width : 7.75 MM  [.305 INCH ] Profile Height from PCB : 4.3 MM  [.169 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 300 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : LCP Mating Entry Location : Side Industry Standards Agency/Standard : USCAR-21, USCAR-2 Approved Standards : UL Industry Standard : IEC, USCAR UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Slot Mating Retention : With Mating Retention Type : Latching PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Location Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 700 Packaging Reel Diameter : 300 MM  [12.99 INCH ] Packaging Type : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 5
  • Number of Loaded Positions : 5
  • Number of Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8.3
  • Contact Layout : Inline
  • Contact Mating Area Length : 4 MM  [.157 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2.5 MICM  [100 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.25 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.5 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 4.3 MM  [.169 INCH ]
  • Connector Length : 16.5 MM  [.649 INCH ]
  • Connector Width : 7.75 MM  [.305 INCH ]
  • Profile Height from PCB : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VRMS) : 300

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : LCP
  • Mating Entry Location : Side

Industry Standards


  • Agency/Standard : USCAR-21, USCAR-2
  • Approved Standards : UL
  • Industry Standard : IEC, USCAR
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization Slot
  • Mating Retention : With
  • Mating Retention Type : Latching
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Location Peg

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 700
  • Packaging Reel Diameter : 300 MM  [12.99 INCH ]
  • Packaging Type : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length : 1.2 MM  [.047 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 109917-E
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 8.3 amps
Dielectric Withstanding Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 102978-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details