TE Connectivity Headers, Male Pins 109914-E

Description
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2684-109914-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-109914-EDKR-ND
Headers, Male Pins 2684-109914-EDKR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 2684-109914-ECT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-109914-ECT-ND
Headers, Male Pins 2684-109914-ECT-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 2684-109914-ETR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2684-109914-ETR-ND
Headers, Male Pins 2684-109914-ETR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2684-109914-EDKR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22046-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details