TE Connectivity Compression Connectors 1098088-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Compact Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 24 MM  [.944 INCH ] Barrel Length : 76.2 MM  [3 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 193 MM  [7.6 INCH ] Lug Width : 42.9 MM  [1.69 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Compact Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 24 MM  [.944 INCH ] Barrel Length : 76.2 MM  [3 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 193 MM  [7.6 INCH ] Lug Width : 42.9 MM  [1.69 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1098088-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1098088-1
Compression Connectors 1098088-1
Body Features Compatible Conductor Material : Aluminum, Copper Compression Barrel Type : CSA Standard Conductor Type : Compact Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 24 MM  [.944 INCH ] Barrel Length : 76.2 MM  [3 INCH ] Barrel Outside Diameter : 37 MM  [1.45 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 380 Compatible Conductor Range (AWGKC) : 750 - 750 Lug Length : 193 MM  [7.6 INCH ] Lug Width : 42.9 MM  [1.69 INCH ] Palm Hole Diameter : 14 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 30 Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Compact
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 24 MM  [.944 INCH ]
  • Barrel Length : 76.2 MM  [3 INCH ]
  • Barrel Outside Diameter : 37 MM  [1.45 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 380
  • Compatible Conductor Range (AWGKC) : 750 - 750
  • Lug Length : 193 MM  [7.6 INCH ]
  • Lug Width : 42.9 MM  [1.69 INCH ]
  • Palm Hole Diameter : 14

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 30

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1098088-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details