TE Connectivity Coax Connectors 1077133-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 8.9 MM  [.35 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.2 MM  [.243 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 5 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular RF Connector Style : Jack RF Interface : SMB Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 8.9 MM  [.35 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.2 MM  [.243 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 5 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular RF Connector Style : Jack RF Interface : SMB Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1077133-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1077133-1
Coax Connectors 1077133-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 8.9 MM  [.35 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.2 MM  [.243 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 5 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Circular RF Connector Style : Jack RF Interface : SMB Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Profile Height from PCB : 8.9 MM  [.35 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.2 MM  [.243 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 5

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • RF Connector Style : Jack
  • RF Interface : SMB

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
SMB Connector - 1077133-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
1077133-1
SMB Connector 1077133-1
SMB

SMB

Buy Now
Swedesboro, NJ, United States
SMB Connector
1077133-1
SMB Connector 1077133-1
SMB

SMB

Buy Now
Scd,5166 5004 09,smb Amp - Te Connectivity - 97X0473 - Newark, An Avnet Company
Chicago, IL, United States
Scd,5166 5004 09,smb Amp - Te Connectivity
97X0473
Scd,5166 5004 09,smb Amp - Te Connectivity 97X0473
SCD,5166 5004 09,SMB

SCD,5166 5004 09,SMB

Supplier's Site
Scd,5166 5004 09,smb Amp - Te Connectivity - 41AJ2022 - Newark, An Avnet Company
Chicago, IL, United States
Scd,5166 5004 09,smb Amp - Te Connectivity
41AJ2022
Scd,5166 5004 09,smb Amp - Te Connectivity 41AJ2022
SCD,5166 5004 09,SMB

SCD,5166 5004 09,SMB

Supplier's Site
RF Connectors / Coaxial Connectors - 1077133-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1077133-1
RF Connectors / Coaxial Connectors 1077133-1
RF Connectors / Coaxial Connectors SCD 5166 5004 09 SMB

RF Connectors / Coaxial Connectors SCD 5166 5004 09 SMB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1077133-1 1077133-1 97X0473 1077133-1
Product Name Coax Connectors SMB Connector Scd,5166 5004 09,smb Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050740-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1045423-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1052151-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers