Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid, Round Primary Product Material : Brass
Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 95 - 300 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 95 - 300
Dimensions Bolt Head Size (Across Flats) (MM) : 24 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 300 Compatible Conductor Range (AWGKC) : 4/0 - 600
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded, Solid, Round
- Primary Product Material : Brass
Configuration Features
- Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 95 - 300
- Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 95 - 300
Dimensions
- Bolt Head Size (Across Flats) (MM) : 24
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 300
- Compatible Conductor Range (AWGKC) : 4/0 - 600
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide