Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034315-106534-1
Number of Positions: 154
Pitch: 2.0066 mm
Connector Type: Connector, Plug
Number of Rows: 7
Termination: Press-Fit
Contact Material: Bronze
Number of Contacts: 154
Gender: Male
Shielding: Yes
Housing Material: Polyester
Orientation: Vertical
Contact Plating: Gold
Housing Color: Grey
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 106534-11065341;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Not Applicable
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Lead Pitch: 2 mm
ELV: Non-Compliant
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Vertical
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034315-106534-1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 106534-1 |