TE Connectivity Plug & Socket Housing, 2 Position, 5Mm; Product Range Amp Te Connectivity 106462-1

Description
PLUG & SOCKET HOUSING, 2 POSITION, 5MM; Product Range:-; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:FastIN-ON Series Male Terminals RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 2 POSITION, 5MM; Product Range:-; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:FastIN-ON Series Male Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 2 Position, 5Mm; Product Range Amp Te Connectivity - 52R3930 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 2 Position, 5Mm; Product Range Amp Te Connectivity
52R3930
Plug & Socket Housing, 2 Position, 5Mm; Product Range Amp Te Connectivity 52R3930
PLUG & SOCKET HOUSING, 2 POSITION, 5MM; Product Range:-; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:FastIN-ON Series Male Terminals RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 2 POSITION, 5MM; Product Range:-; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5mm; For Use With:FastIN-ON Series Male Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3930
Product Name Plug & Socket Housing, 2 Position, 5Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details