TE Connectivity RF Interconnects 1064530-1

Description
RF - Special Miniature Connectors
Request a Quote
Description
RF - Special Miniature Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 1064530-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
1064530-1
RF Interconnects 1064530-1
RF - Special Miniature Connectors

RF - Special Miniature Connectors

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 1064530-1
Product Name RF Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052639-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 554258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details